Xilinx, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572XL-5PC44C XC9572XL-5PC44C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1282025-XC9572XL-5PC 44C Series: XC9500XL Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-LCC (J-Lead) Mounting: SMD Number of I/O: 34 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 1600 Delay Time tpd(1) Max: 5.0ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 72 Part Status: Obsolete(EOL) Family Name: XC9572XL Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): XC9572XL-5PCG44C; Introduction Date: May 01, 1996 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1282025-XC9572XL-5PC 44C Series: XC9500XL Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-LCC (J-Lead) Mounting: SMD Number of I/O: 34 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 1600 Delay Time tpd(1) Max: 5.0ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 72 Part Status: Obsolete(EOL) Family Name: XC9572XL Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): XC9572XL-5PCG44C; Introduction Date: May 01, 1996 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572XL-5PC44C - 1282025-XC9572XL-5PC44C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572XL-5PC44C
1282025-XC9572XL-5PC44C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572XL-5PC44C 1282025-XC9572XL-5PC44C
Manufacturer: Xilinx Inc. Win Source Part Number: 1282025-XC9572XL-5PC 44C Series: XC9500XL Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-LCC (J-Lead) Mounting: SMD Number of I/O: 34 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 1600 Delay Time tpd(1) Max: 5.0ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 72 Part Status: Obsolete(EOL) Family Name: XC9572XL Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): XC9572XL-5PCG44C; Introduction Date: May 01, 1996 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 1282025-XC9572XL-5PC44C
Series: XC9500XL
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 44-LCC (J-Lead)
Mounting: SMD
Number of I/O: 34
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 1600
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 72
Part Status: Obsolete(EOL)
Family Name: XC9572XL
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): XC9572XL-5PCG44C;
Introduction Date: May 01, 1996
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 122-1267-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
122-1267-ND
CPLDs (Complex Programmable Logic Devices) 122-1267-ND
IC CPLD 72MC 5NS 44PLCC

IC CPLD 72MC 5NS 44PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1282025-XC9572XL-5PC44C 122-1267-ND
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572XL-5PC44C CPLDs (Complex Programmable Logic Devices)
Macrocells 72
System Gates 1600
Logic Cells / Logic Blocks 4
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - CY7C375I-66AI - Lingto Electronic Limited
Specs
User I/Os 128 pins
Propagation Delay 20 ns
View Details
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1508ASV-15JC84 - 769187-ATF1508ASV-15JC84 - Win Source Electronics
Specs
Macrocells 128
Operating Temperature 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3 V ~ 3.6 V
View Details
6 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AFC100-10 - Lingto Electronic Limited
Specs
System Gates 2500
User I/Os 84 pins
Propagation Delay 5 ns
View Details