IC CPLD 72MC 10NS 44VQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 037413-XC9572XL-10VQ
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 34
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 1600
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 72
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-VQFP (10x10)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
CPLD, FLASH, 100 MHZ, 10NS, VQFP-44 ROHS COMPLIANT: NO
IC CPLD 72MC 10NS 44VQFP
CPLD - Complex Programmable Logic Devices 3.3V 72-mc CPLD
| DigiKey | Win Source Electronics | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 122-1265-ND | 037413-XC9572XL-10VQ44C | XC9572XL-10VQ44C | 22AJ0760 | XC9572XL-10VQ44C | XC9572XL-10VQ44C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572XL-10VQ44C | CPLD 1.6K Gates 72 Macro Cells 100MHz 0.35um (CMOS) Technology 3.3V 44-Pin VTQFP | Cpld, Flash, 100 Mhz, 10Ns, Vqfp-44 Rohs Compliant Amd Xilinx | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Features | In-system Programmability | |||||
| Package Type | TQFP; Other; 44-TQFP | QFP; Other; 44-VQFP (10x10) | TQFP; Other; VTQFP | QFP; TQFP | ||
| Pins | 44 | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Macrocells | 72 |