IC CPLD 72MC 10NS 48CSBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 087212-XC9572XL-10CS
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 38
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 1600
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 72
Family Name: XC9572XL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-CSBGA (7x7)
Alternative Parts (Cross-Reference): XC9572XL-10CS48I; XC9572XL-10CSG48C; XC9572XL-10CS48C;
Introduction Date: May 01, 1996
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
CPLD, 38 I/O, -40 TO 85DEG C; CPLD Type:FLASH; No. of Macrocells:72; No. of I/O s:38I/O s; Logic Case Style:CSBGA; No. of Pins:48Pins; Frequency:100MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation Delay:10ns; Global RoHS Compliant: Yes
CPLD - Complex Programmable Logic Devices 3.3V 72-mc CPLD
IC CPLD 72MC 10NS 48CSBGA
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC9572XL-10CSG48I-ND | 087212-XC9572XL-10CSG48I | 85AC2332 | XC9572XL-10CSG48I | XC9572XL-10CSG48I |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572XL-10CSG48I | Cpld, 38 I/o, -40 To 85Deg C; Cpld Type Amd Xilinx | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||
| Package Type | Other; 48-FBGA, CSPBGA | Other; 48-CSBGA (7x7) | Other; CSBGA | PBGA | |
| Pins | 48 | 48 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Macrocells | 72 | 72 |