Manufacturer: Xilinx Inc.
Win Source Part Number: 088048-XC9572XL-10CS
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 38
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 1600
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 72
Family Name: XC9572XL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-CSBGA (7x7)
Alternative Parts (Cross-Reference): XC9572XL-10CS48C; XC9572XL-10CS48I; XC9572XL-10CSG48I;
Introduction Date: May 01, 1996
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
IC CPLD 72MC 10NS 48CSBGA
IC CPLD 72MC 10NS 48CSBGA
CPLD - Complex Programmable Logic Devices 3.3V 72-mc CPLD
CPLD, 38 I/O, 0 TO 70DEG C; CPLD Type:FLASH; No. of Macrocells:72; No. of I/O s:38I/O s; Logic Case Style:CSBGA; No. of Pins:48Pins; Frequency:100MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation Delay:10ns; Global RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 088048-XC9572XL-10CSG48C | XC9572XL-10CSG48C-ND | XC9572XL-10CSG48C | XC9572XL-10CSG48C | 85AC2331 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572XL-10CSG48C | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Cpld, 38 I/o, 0 To 70Deg C; Cpld Type Amd Xilinx |
| Macrocells | 72 | 72 | |||
| System Gates | 1600 | ||||
| Logic Cells / Logic Blocks | 4 | ||||
| Package Type | Other; 48-CSBGA (7x7) | Other; 48-FBGA, CSPBGA | PBGA | Other; CSBGA | |
| Logic Family | CMOS |