Xilinx, Inc. CPLDs (Complex Programmable Logic Devices) XC9572XL-10CS48C

Description
IC CPLD 72MC 10NS 48CSBGA
Request a Quote Datasheet
Description
IC CPLD 72MC 10NS 48CSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - XC9572XL-10CS48C-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
XC9572XL-10CS48C-ND
CPLDs (Complex Programmable Logic Devices) XC9572XL-10CS48C-ND
IC CPLD 72MC 10NS 48CSBGA

IC CPLD 72MC 10NS 48CSBGA

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572XL-10CS48C - 1282024-XC9572XL-10CS48C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572XL-10CS48C
1282024-XC9572XL-10CS48C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572XL-10CS48C 1282024-XC9572XL-10CS48C
Manufacturer: Xilinx Inc. Win Source Part Number: 1282024-XC9572XL-10C S48C Series: XC9500XL Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-FBGA, CSPBGA Mounting: SMD Number of I/O: 38 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 1600 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 72 Family Name: XC9572XL Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 48-CSBGA (7x7) Alternative Parts (Cross-Reference): XC9572XL-10CSG48C; XC9572XL-10CSG48I; XC9572XL-10CS48I; Introduction Date: May 01, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 1282024-XC9572XL-10CS48C
Series: XC9500XL
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 48-FBGA, CSPBGA
Mounting: SMD
Number of I/O: 38
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 1600
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 72
Family Name: XC9572XL
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 48-CSBGA (7x7)
Alternative Parts (Cross-Reference): XC9572XL-10CSG48C; XC9572XL-10CSG48I; XC9572XL-10CS48I;
Introduction Date: May 01, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572XL-10CS48C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC9572XL-10CS48C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC9572XL-10CS48C
IC CPLD 72MC 10NS 48CSP

IC CPLD 72MC 10NS 48CSP

Supplier's Site
Cpld, Flash, 100Mhz, 10Ns, Csp-48 Rohs Compliant Amd Xilinx - 45AJ9754 - Newark, An Avnet Company
Chicago, IL, United States
Cpld, Flash, 100Mhz, 10Ns, Csp-48 Rohs Compliant Amd Xilinx
45AJ9754
Cpld, Flash, 100Mhz, 10Ns, Csp-48 Rohs Compliant Amd Xilinx 45AJ9754
CPLD, FLASH, 100MHZ, 10NS, CSP-48 ROHS COMPLIANT: NA

CPLD, FLASH, 100MHZ, 10NS, CSP-48 ROHS COMPLIANT: NA

Supplier's Site
IC CPLD 72MC 10NS 48CSP - 903-XC9572XL-10CS48C - Utmel Electronic Limited
Hong Kong, China
IC CPLD 72MC 10NS 48CSP
903-XC9572XL-10CS48C
IC CPLD 72MC 10NS 48CSP 903-XC9572XL-10CS48C
IC CPLD 72MC 10NS 48CSP

IC CPLD 72MC 10NS 48CSP

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
XC9572XL-10CS48C
CPLD - Complex Programmable Logic Devices XC9572XL-10CS48C
CPLD - Complex Programmable Logic Devices 3.3V 72-mc CPLD

CPLD - Complex Programmable Logic Devices 3.3V 72-mc CPLD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number XC9572XL-10CS48C-ND 1282024-XC9572XL-10CS48C XC9572XL-10CS48C 45AJ9754 903-XC9572XL-10CS48C XC9572XL-10CS48C
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572XL-10CS48C Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Cpld, Flash, 100Mhz, 10Ns, Csp-48 Rohs Compliant Amd Xilinx IC CPLD 72MC 10NS 48CSP CPLD - Complex Programmable Logic Devices
Features In-system Programmability
Package Type Other; 48-FBGA, CSPBGA PBGA Other; 48-FBGA, CSPBGA
Pins 48 48
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Macrocells 72 72
Unlock Full Specs
to access all available technical data