Manufacturer: Xilinx Inc.
Win Source Part Number: 214461-XC9572-7TQ100
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 72
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 1600
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 72
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC CPLD 72MC 7.5NS 100TQFP
IC CPLD 72MC 7.5NS 100TQFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 214461-XC9572-7TQ100C | XC9572-7TQ100C-ND | XC9572-7TQ100C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-7TQ100C | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 72 | ||
| System Gates | 1600 | ||
| Logic Cells / Logic Blocks | 4 | ||
| Package Type | QFP; TQFP; Other; 100-TQFP (14x14) | LFQP; Other; 100-LQFP | QFP |