Xilinx, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-7PQG100C XC9572-7PQG100C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1282022-XC9572-7PQG1 00C Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 1600 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Logic Elements/Blocks: 4 Number of Macrocells: 72 Categories: Integrated Circuits Supplier Device Package: 100-PQFP (20x14) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 100-BQFP Alternative Parts (Cross-Reference): XC9572-7PQ100C; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: XC9572 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) The number of I/O: 72
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1282022-XC9572-7PQG1 00C Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 1600 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Logic Elements/Blocks: 4 Number of Macrocells: 72 Categories: Integrated Circuits Supplier Device Package: 100-PQFP (20x14) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 100-BQFP Alternative Parts (Cross-Reference): XC9572-7PQ100C; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: XC9572 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) The number of I/O: 72
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-7PQG100C - 1282022-XC9572-7PQG100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-7PQG100C
1282022-XC9572-7PQG100C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-7PQG100C 1282022-XC9572-7PQG100C
Manufacturer: Xilinx Inc. Win Source Part Number: 1282022-XC9572-7PQG1 00C Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 1600 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Logic Elements/Blocks: 4 Number of Macrocells: 72 Categories: Integrated Circuits Supplier Device Package: 100-PQFP (20x14) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 100-BQFP Alternative Parts (Cross-Reference): XC9572-7PQ100C; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: XC9572 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) The number of I/O: 72

Manufacturer: Xilinx Inc.
Win Source Part Number: 1282022-XC9572-7PQG100C
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 1600
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.75V ~ 5.25V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 72
Categories: Integrated Circuits
Supplier Device Package: 100-PQFP (20x14)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 100-BQFP
Alternative Parts (Cross-Reference): XC9572-7PQ100C;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: XC9572
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
The number of I/O: 72

Buy Now
CPLDs (Complex Programmable Logic Devices) - 122-1447-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
122-1447-ND
CPLDs (Complex Programmable Logic Devices) 122-1447-ND
IC CPLD 72MC 7.5NS 100QFP

IC CPLD 72MC 7.5NS 100QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-7PQG100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC9572-7PQG100C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC9572-7PQG100C
IC CPLD 72MC 7.5NS 100QFP

IC CPLD 72MC 7.5NS 100QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1282022-XC9572-7PQG100C 122-1447-ND XC9572-7PQG100C
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-7PQG100C CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 72
System Gates 1600
Logic Cells / Logic Blocks 4
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

CPLD Programmable Logic Device - 695-ATF750C-7PX - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 10
System Gates 750
Package Type Other; Tube
View Details
6 suppliers
CPLDs (Complex Programmable Logic Devices) - ATF1504AS-7QC100-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 100-BQFP
Pins 100
View Details
6 suppliers