Xilinx XC9572-7PCG44C Cpld Product overview: XC9572-7PCG44C from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC9572-7PCG44C can be used for catalog matching and distributor lookup.
Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031385-XC9572-7PCG4
Operating Supply Voltage: 5 V
Number of Pins: 44
Propagation Delay: 7.5 ns
Categories: Embedded - CPLDs(Complex Programmable Logic Devices)
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Number of Logic Blocks (LABs): 8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-XC9572-7PCG44C | 1031385-XC9572-7PCG44C |
| Product Name | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-7PCG44C |
| Pins | 44 | 44 |