Xilinx, Inc. CPLDs (Complex Programmable Logic Devices) XC9572-7PC84C

Description
IC CPLD 72MC 7.5NS 84PLCC
Request a Quote Datasheet
Description
IC CPLD 72MC 7.5NS 84PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 122-1262-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
122-1262-ND
CPLDs (Complex Programmable Logic Devices) 122-1262-ND
IC CPLD 72MC 7.5NS 84PLCC

IC CPLD 72MC 7.5NS 84PLCC

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-7PC84C - 043922-XC9572-7PC84C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-7PC84C
043922-XC9572-7PC84C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-7PC84C 043922-XC9572-7PC84C
Manufacturer: Xilinx Inc. Win Source Part Number: 043922-XC9572-7PC84C Packaging: Tube/Rail Mounting: SMD (SMT) Number of I/O: 69 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 1600 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 72 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 84-PLCC (29.31x29.31) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 043922-XC9572-7PC84C
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of I/O: 69
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 1600
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 72
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 84-PLCC (29.31x29.31)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-7PC84C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC9572-7PC84C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC9572-7PC84C
IC CPLD 72MC 7.5NS 84PLCC

IC CPLD 72MC 7.5NS 84PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 122-1262-ND 043922-XC9572-7PC84C XC9572-7PC84C
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-7PC84C Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type Other; 84-LCC (J-Lead) PLCC; Other; 84-PLCC (29.31x29.31)
Pins 84
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - CY37512VP256-83BGC - Lingto Electronic Limited
Specs
User I/Os 197 pins
Propagation Delay 15 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATV2500BQL-25KC-ND - DigiKey
Specs
Package Type Other; 44-CLCC Window (J-Lead)
Pins 44
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7160EQC160-15 - Lingto Electronic Limited
Specs
System Gates 3200
User I/Os 104 pins
Propagation Delay 15 ns
View Details
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1504ASV-15AI100 - 199470-ATF1504ASV-15AI100 - Win Source Electronics
Specs
Macrocells 64
Package Type QFP; TQFP; Other; 100-TQFP (14x14)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers