Xilinx, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-7PC44C XC9572-7PC44C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1282019-XC9572-7PC44 C Series: XC9500 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-LCC (J-Lead) Mounting: SMD Number of I/O: 34 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 1600 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.75 V ~ 5.25 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 72 Part Status: Obsolete(EOL) Family Name: XC9572 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com RoHS State: Request Verification Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): XC9572-7PCG44C; Introduction Date: December 01, 1998 ECCN: EAR99 Country of Origin: Philippines ,Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1282019-XC9572-7PC44 C Series: XC9500 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-LCC (J-Lead) Mounting: SMD Number of I/O: 34 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 1600 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.75 V ~ 5.25 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 72 Part Status: Obsolete(EOL) Family Name: XC9572 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com RoHS State: Request Verification Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): XC9572-7PCG44C; Introduction Date: December 01, 1998 ECCN: EAR99 Country of Origin: Philippines ,Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-7PC44C - 1282019-XC9572-7PC44C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-7PC44C
1282019-XC9572-7PC44C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-7PC44C 1282019-XC9572-7PC44C
Manufacturer: Xilinx Inc. Win Source Part Number: 1282019-XC9572-7PC44 C Series: XC9500 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-LCC (J-Lead) Mounting: SMD Number of I/O: 34 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 1600 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.75 V ~ 5.25 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 72 Part Status: Obsolete(EOL) Family Name: XC9572 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com RoHS State: Request Verification Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): XC9572-7PCG44C; Introduction Date: December 01, 1998 ECCN: EAR99 Country of Origin: Philippines ,Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 1282019-XC9572-7PC44C
Series: XC9500
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 44-LCC (J-Lead)
Mounting: SMD
Number of I/O: 34
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 1600
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 72
Part Status: Obsolete(EOL)
Family Name: XC9572
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
RoHS State: Request Verification
Manufacturer Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): XC9572-7PCG44C;
Introduction Date: December 01, 1998
ECCN: EAR99
Country of Origin: Philippines ,Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - XC9572-7PC44C-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
XC9572-7PC44C-ND
CPLDs (Complex Programmable Logic Devices) XC9572-7PC44C-ND
IC CPLD 72MC 7.5NS 44PLCC

IC CPLD 72MC 7.5NS 44PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-7PC44C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC9572-7PC44C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC9572-7PC44C
IC CPLD 72MC 7.5NS 44PLCC

IC CPLD 72MC 7.5NS 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1282019-XC9572-7PC44C XC9572-7PC44C-ND XC9572-7PC44C
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-7PC44C CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 72
System Gates 1600
Logic Cells / Logic Blocks 4
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128ATI100-10 - Lingto Electronic Limited
Specs
System Gates 2500
User I/Os 84 pins
Propagation Delay 5 ns
View Details
CPLD Programmable Logic Device - 695-ATF1508AS-10QU100 - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 128
System Gates 3000
Terms per Macrocell 40
View Details
9 suppliers
CPLDs (Complex Programmable Logic Devices) - ATF1504ASL-20JC68-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 68-LCC (J-Lead)
Pins 68
View Details
4 suppliers