Xilinx, Inc. CPLDs (Complex Programmable Logic Devices) XC9572-15PCG84C

Description
IC CPLD 72MC 15NS 84PLCC
Request a Quote Datasheet
Description
IC CPLD 72MC 15NS 84PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 122-1444-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
122-1444-ND
CPLDs (Complex Programmable Logic Devices) 122-1444-ND
IC CPLD 72MC 15NS 84PLCC

IC CPLD 72MC 15NS 84PLCC

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-15PCG84C - 1282012-XC9572-15PCG84C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-15PCG84C
1282012-XC9572-15PCG84C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-15PCG84C 1282012-XC9572-15PCG84C
Manufacturer: Xilinx Inc. Win Source Part Number: 1282012-XC9572-15PCG 84C Series: XC9500 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 84-LCC (J-Lead) Mounting: SMD Number of I/O: 69 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 1600 Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.75 V ~ 5.25 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 72 Part Status: Obsolete(EOL) Family Name: XC9572 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 84-PLCC (29.31x29.31) Alternative Parts (Cross-Reference): XC9572-15PC84C; Introduction Date: December 01, 1998 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 1282012-XC9572-15PCG84C
Series: XC9500
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 84-LCC (J-Lead)
Mounting: SMD
Number of I/O: 69
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 1600
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 72
Part Status: Obsolete(EOL)
Family Name: XC9572
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 84-PLCC (29.31x29.31)
Alternative Parts (Cross-Reference): XC9572-15PC84C;
Introduction Date: December 01, 1998
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-15PCG84C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC9572-15PCG84C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC9572-15PCG84C
IC CPLD 72MC 15NS 84PLCC

IC CPLD 72MC 15NS 84PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 122-1444-ND 1282012-XC9572-15PCG84C XC9572-15PCG84C
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-15PCG84C Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type Other; 84-LCC (J-Lead)
Pins 84
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data