Manufacturer: Xilinx Inc.
Win Source Part Number: 037070-XC9572-15PCG4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of I/O: 34
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 1600
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 72
Family Name: XC9572
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): XC9572-15PC44C;
Introduction Date: December 01, 1998
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC CPLD 72MC 15NS 44PLCC
XILINX XC9572-15PCG44C IC, CMOS ISP CPLD, 9572, PLCC44, 5V
IC CPLD 72MC 15NS 44PLCC
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 037070-XC9572-15PCG44C | 122-1443-ND | 903-XC9572-15PCG44C | XC9572-15PCG44C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-15PCG44C | CPLDs (Complex Programmable Logic Devices) | XILINX XC9572-15PCG44C IC, CMOS ISP CPLD, 9572, PLCC44, 5V | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 72 | 72 | ||
| System Gates | 1600 | 1600 | ||
| Logic Cells / Logic Blocks | 4 | 4 | ||
| Package Type | PLCC; Other; 44-PLCC (16.59x16.59) | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |