Xilinx, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-15PC44C XC9572-15PC44C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1282009-XC9572-15PC4 4C Series: XC9500 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-LCC (J-Lead) Mounting: SMD Number of I/O: 34 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 1600 Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.75 V ~ 5.25 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 72 Part Status: Obsolete(EOL) Family Name: XC9572 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com RoHS State: Request Verification Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): XC9572-15PCG44C; Introduction Date: December 01, 1998 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1282009-XC9572-15PC4 4C Series: XC9500 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-LCC (J-Lead) Mounting: SMD Number of I/O: 34 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 1600 Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.75 V ~ 5.25 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 72 Part Status: Obsolete(EOL) Family Name: XC9572 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com RoHS State: Request Verification Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): XC9572-15PCG44C; Introduction Date: December 01, 1998 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-15PC44C - 1282009-XC9572-15PC44C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-15PC44C
1282009-XC9572-15PC44C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-15PC44C 1282009-XC9572-15PC44C
Manufacturer: Xilinx Inc. Win Source Part Number: 1282009-XC9572-15PC4 4C Series: XC9500 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-LCC (J-Lead) Mounting: SMD Number of I/O: 34 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 1600 Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.75 V ~ 5.25 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 72 Part Status: Obsolete(EOL) Family Name: XC9572 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com RoHS State: Request Verification Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): XC9572-15PCG44C; Introduction Date: December 01, 1998 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 1282009-XC9572-15PC44C
Series: XC9500
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 44-LCC (J-Lead)
Mounting: SMD
Number of I/O: 34
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 1600
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 72
Part Status: Obsolete(EOL)
Family Name: XC9572
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
RoHS State: Request Verification
Manufacturer Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): XC9572-15PCG44C;
Introduction Date: December 01, 1998
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 122-1171-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
122-1171-ND
CPLDs (Complex Programmable Logic Devices) 122-1171-ND
IC CPLD 72MC 15NS 44PLCC

IC CPLD 72MC 15NS 44PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-15PC44C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC9572-15PC44C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC9572-15PC44C
IC CPLD 72MC 15NS 44PLCC

IC CPLD 72MC 15NS 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1282009-XC9572-15PC44C 122-1171-ND XC9572-15PC44C
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-15PC44C CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 72
System Gates 1600
Logic Cells / Logic Blocks 4
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128ATC100-6 - Lingto Electronic Limited
Specs
System Gates 2500
User I/Os 84 pins
Propagation Delay 5 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATV2500BQL-25PC - Quarktwin Technology Ltd.
Specs
Macrocells 24
Package Type Other; 40-DIP (0.600\", 15.24mm)
User I/Os 24 pins
View Details
2 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - EPX780LC84-10Z - Lingto Electronic Limited
Specs
System Gates 1600
Propagation Delay 10 ns
View Details
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1500A-12JC - 079139-ATF1500A-12JC - Win Source Electronics
Specs
Macrocells 32
Package Type PLCC; Other; 44-PLCC (16.59x16.59)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers