Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105747-XC9572-10PCG
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: FLASH
Number of Pins: 84
Propagation Delay: 10 ns
Categories: Embedded - CPLDs(Complex Programmable Logic Devices)
Case / Package: PLCC
Max Frequency: 66.7 MHz
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of Logic Blocks (LABs): 8
Speed Grade: 10
Contact for details Product overview: XC9572-10PCG84I from Xilinx Inc. is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC9572-10PCG84I can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1105747-XC9572-10PCG84I | 695-XC9572-10PCG84I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-10PCG84I | Cpld |
| Logic Cells / Logic Blocks | 8 | |
| Package Type | PLCC; Other; PLCC | Other; PLCC |
| Pins | 84 | 84 |
| Speed Grade | 10 | 10 |