IC CPLD 72MC 10NS 84PLCC
Manufacturer: Xilinx Inc.
Win Source Part Number: 057722-XC9572-10PCG8
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 69
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 1600
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 72
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 84-PLCC (29.31x29.31)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC CPLD 72MC 10NS 84PLCC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 122-1440-ND | 057722-XC9572-10PCG84C | XC9572-10PCG84C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-10PCG84C | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||
| Package Type | Other; 84-LCC (J-Lead) | PLCC; Other; 84-PLCC (29.31x29.31) | |
| Pins | 84 | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |