Manufacturer: Xilinx Inc.
Win Source Part Number: 057721-XC9572-10PC84
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of I/O: 69
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 1600
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 72
Family Name: XC9572
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 84-PLCC (29.31x29.31)
Alternative Parts (Cross-Reference): XC9572-10PCG84C;
Introduction Date: December 01, 1998
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC CPLD 72MC 10NS 84PLCC
IC CPLD 72MC 10NS 84PLCC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 057721-XC9572-10PC84C | 122-1261-ND | XC9572-10PC84C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-10PC84C | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 72 | ||
| System Gates | 1600 | ||
| Logic Cells / Logic Blocks | 4 | ||
| Package Type | PLCC; Other; 84-PLCC (29.31x29.31) | Other; 84-LCC (J-Lead) |