Manufacturer: Xilinx Inc.
Win Source Part Number: 1282004-XC9572-10PC4
Series: XC9500
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-LCC (J-Lead)
Mounting: SMD
Number of I/O: 34
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 1600
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.5 V ~ 5.5 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 72
Part Status: Obsolete(EOL)
Family Name: XC9572
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): XC9572-10PCG44I;
Introduction Date: December 01, 1998
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC CPLD 72MC 10NS 44PLCC
IC CPLD 72MC 10NS 44PLCC
IC CPLD 72MC 10NS 44PLCC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1282004-XC9572-10PC44I | XC9572-10PC44I-ND | XC9572-10PC44I | 903-XC9572-10PC44I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572-10PC44I | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | IC CPLD 72MC 10NS 44PLCC |
| Macrocells | 72 | 72 | ||
| System Gates | 1600 | 1600 | ||
| Logic Cells / Logic Blocks | 4 | 8 | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | 5V; Other; 5V |