IC CPLD 36MC 7.5NS 64VQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 903923-XC9536XL-7VQ6
Series: XC9500XL
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tray
Package: 64-TQFP
Mounting: Surface Mount
Number of I/O: 36
Family Name: XC9536
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CPLD 36MC 7.5NS 64VQFP
CPLD, FLASH, 125MHZ, 7.5NS, VQFP-64 ROHS COMPLIANT: NA
CPLD - Complex Programmable Logic Devices 3.3V 36-mc CPLD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC9536XL-7VQ64I-ND | 903923-XC9536XL-7VQ64I | XC9536XL-7VQ64I | 45AJ9753 | XC9536XL-7VQ64I |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536XL-7VQ64I | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Cpld, Flash, 125Mhz, 7.5Ns, Vqfp-64 Rohs Compliant Amd Xilinx | CPLD - Complex Programmable Logic Devices |
| Features | In-system Programmability |