IC CPLD 36MC 7.5NS 64VQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 057718-XC9536XL-7VQ6
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 36
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 800
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 36
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-VQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
CPLD, FLASH, 125MHZ, 7.5NS, VQFP-64 ROHS COMPLIANT: NA
IC CPLD 36MC 7.5NS 64VQFP
CPLD - Complex Programmable Logic Devices 3.3V 36-mc CPLD
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC9536XL-7VQ64C-ND | 057718-XC9536XL-7VQ64C | 45AJ9752 | XC9536XL-7VQ64C | XC9536XL-7VQ64C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536XL-7VQ64C | Cpld, Flash, 125Mhz, 7.5Ns, Vqfp-64 Rohs Compliant Amd Xilinx | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Features | In-system Programmability | ||||
| Package Type | TQFP; Other; 64-TQFP | QFP; Other; 64-VQFP (10x10) | QFP; TQFP | ||
| Pins | 64 | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |