Manufacturer: Xilinx Inc.
Win Source Part Number: 036626-XC9536XL-7CS4
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 36
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 800
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 36
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-CSBGA (7x7)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC CPLD 36MC 7.5NS 48CSBGA
IC CPLD 36MC 7.5NS 48CSBGA
CPLD - Complex Programmable Logic Devices 3.3V 36-mc CPLD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 036626-XC9536XL-7CS48C | XC9536XL-7CS48C-ND | XC9536XL-7CS48C | XC9536XL-7CS48C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536XL-7CS48C | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Macrocells | 36 | |||
| System Gates | 800 | |||
| Logic Cells / Logic Blocks | 2 | |||
| Package Type | Other; 48-CSBGA (7x7) | Other; 48-FBGA, CSPBGA | PBGA |