Xilinx, Inc. CPLD Programmable Logic Device XC9536XL-5VQ64C

Description
IC CPLD 36MC 5NS 64VQFP Product overview: XC9536XL-5VQ64C from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC9536XL-5VQ64C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CPLD 36MC 5NS 64VQFP Product overview: XC9536XL-5VQ64C from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC9536XL-5VQ64C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLD Programmable Logic Device - 695-XC9536XL-5VQ64C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-XC9536XL-5VQ64C
CPLD Programmable Logic Device 695-XC9536XL-5VQ64C
IC CPLD 36MC 5NS 64VQFP Product overview: XC9536XL-5VQ64C from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC9536XL-5VQ64C can be used for catalog matching and distributor lookup.

IC CPLD 36MC 5NS 64VQFP Product overview: XC9536XL-5VQ64C from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC9536XL-5VQ64C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536XL-5VQ64C - 409161-XC9536XL-5VQ64C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536XL-5VQ64C
409161-XC9536XL-5VQ64C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536XL-5VQ64C 409161-XC9536XL-5VQ64C
Manufacturer: Xilinx Inc. Win Source Part Number: 409161-XC9536XL-5VQ6 4C Packaging: Tray Mounting: SMD (SMT) Number of I/O: 36 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 800 Delay Time tpd(1) Max: 5.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 2 Number of Macrocells: 36 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-VQFP (10x10) Alternative Parts (Cross-Reference): XC9536XL-5VQG64C; XC9536XL-5CS48C; XC9536XL-5CSG48C; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 409161-XC9536XL-5VQ64C
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 36
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 800
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 36
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-VQFP (10x10)
Alternative Parts (Cross-Reference): XC9536XL-5VQG64C; XC9536XL-5CS48C; XC9536XL-5CSG48C;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
XC9536XL-5VQ64C
CPLD - Complex Programmable Logic Devices XC9536XL-5VQ64C
CPLD - Complex Programmable Logic Devices

CPLD - Complex Programmable Logic Devices

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-XC9536XL-5VQ64C 409161-XC9536XL-5VQ64C XC9536XL-5VQ64C
Product Name CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536XL-5VQ64C CPLD - Complex Programmable Logic Devices
Macrocells 36 36
System Gates 800 800
Package Type Other; Tray QFP; Other; 64-VQFP (10x10)
User I/Os 36 pins
Unlock Full Specs
to access all available technical data