Manufacturer: Xilinx Inc.
Win Source Part Number: 043917-XC9536XL-5PC4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of I/O: 34
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 800
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 36
Family Name: XC9536XL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): XC9536XL-5VQ44C; XC9536XL-5PCG44C;
Introduction Date: May 01, 1996
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC CPLD 36MC 5NS 44PLCC
IC CPLD 36MC 5NS 44PLCC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 043917-XC9536XL-5PC44C | 122-1258-ND | XC9536XL-5PC44C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536XL-5PC44C | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 36 | ||
| System Gates | 800 | ||
| Logic Cells / Logic Blocks | 2 | ||
| Package Type | PLCC; Other; 44-PLCC (16.59x16.59) | Other; 44-LCC (J-Lead) | |
| Logic Family | CMOS |