IC CPLD 36MC 5NS 48CSBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 1281999-XC9536XL-5CS
Series: XC9500XL
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 48-FBGA, CSPBGA
Mounting: SMD
Number of I/O: 36
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 800
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 36
Family Name: XC9536XL
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 48-CSBGA (7x7)
Alternative Parts (Cross-Reference): XC9536XL-5CS48C; XC9536XL-5VQG64C; XC9536XL-5VQ64C;
Introduction Date: May 01, 1996
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC CPLD 36MC 5NS 48CSBGA
CPLD - Complex Programmable Logic Devices 3.3V 36-mc CPLD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC9536XL-5CSG48C-ND | 1281999-XC9536XL-5CSG48C | XC9536XL-5CSG48C | XC9536XL-5CSG48C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536XL-5CSG48C | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Features | In-system Programmability | |||
| Package Type | Other; 48-FBGA, CSPBGA | PBGA | ||
| Pins | 48 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |