IC CPLD 36MC 10NS 64VQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 038548-XC9536XL-10VQ
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 36
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 800
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 36
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-VQFP (10x10)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC CPLD 36MC 10NS 64VQFP
CPLD - Complex Programmable Logic Devices 3.3V 36-mc CPLD
CPLD, FLASH, 10NS, 100MHZ, VQFP-64; CPLD Type:FLASH; No. of Macrocells:36; No. of I/O s:36I/O s; Logic Case Style:VQFP; No. of Pins:64Pins; Frequency:100MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation Delay:10ns; RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 122-1435-ND | 038548-XC9536XL-10VQG64C | XC9536XL-10VQG64C | XC9536XL-10VQG64C | 67AC8690 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536XL-10VQG64C | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Cpld, Flash, 10Ns, 100Mhz, Vqfp-64; Cpld Type Amd Xilinx |
| Features | In-system Programmability | ||||
| Package Type | TQFP; Other; 64-TQFP | QFP; Other; 64-VQFP (10x10) | QFP; TQFP | Other; VQFP | |
| Pins | 64 | 64 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Macrocells | 36 | 36 |