IC CPLD 36MC 10NS 44VQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 037970-XC9536XL-10VQ
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 34
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 800
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 36
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-VQFP (10x10)
Alternative Parts (Cross-Reference): XC9536XL-10VQG44C; XC9536XL-10VQG44I; XC9536XL-10VQ44I;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC CPLD 36MC 10NS 44VQFP
CPLD, 34 I/O, 0 TO 70DEG C; CPLD Type:FLASH; No. of Macrocells:36; No. of I/O s:34I/O s; Logic Case Style:VQFP; No. of Pins:44Pins; Frequency:100MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation Delay:10ns; Global RoHS Compliant: No
CPLD - Complex Programmable Logic Devices 3.3V 36-mc CPLD
IC CPLD 36MC 10NS 44VQFP
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 122-1256-ND | 037970-XC9536XL-10VQ44C | 903-XC9536XL-10VQ44C | 85AC2329 | XC9536XL-10VQ44C | XC9536XL-10VQ44C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536XL-10VQ44C | IC CPLD 36MC 10NS 44VQFP | Cpld, 34 I/o, 0 To 70Deg C; Cpld Type Amd Xilinx | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||
| Package Type | TQFP; Other; 44-TQFP | QFP; Other; 44-VQFP (10x10) | QFP; Other; 44-TQFP | Other; VQFP | QFP; TQFP | |
| Pins | 44 | 44 | 44 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Macrocells | 36 | 36 | 36 |