Manufacturer: Xilinx Inc.
Win Source Part Number: 1281997-XC9536XL-10P
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 800
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 36
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC (16.59x16.59)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 44-LCC
Alternative Parts (Cross-Reference): XC9536XL-10PC44I; XC9536XL-10PC44C; XC9536XL-10PCG44C;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: XC9536XL
Manufacturer Pack Quantity: 26
MSL Level: 3 (168 Hours)
The number of I/O: 34
IC CPLD 36MC 10NS 44PLCC
IC CPLD 36MC 10NS 44PLCC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1281997-XC9536XL-10PCG44I | XC9536XL-10PCG44I-ND | XC9536XL-10PCG44I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536XL-10PCG44I | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 36 | ||
| System Gates | 800 | ||
| Logic Cells / Logic Blocks | 2 | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |