IC CPLD 36MC 10NS 44PLCC
Manufacturer: Xilinx Inc.
Win Source Part Number: 036625-XC9536XL-10PC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of I/O: 34
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 800
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 36
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): XC9536XL-10PC44I; XC9536XL-10PCG44I; XC9536XL-10PC44C; XC9536XL-10PCG44C;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC CPLD 36MC 10NS 44PLCC
CPLD, FLASH 36 MACROCELL 10NS LCC-44; CPLD Type:FLASH; No. of Macrocells:36; No. of I/O s:34I/O s; Logic Case Style:LCC; No. of Pins:44Pins; Frequency:100MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation Delay:10ns
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 122-1570-ND | 036625-XC9536XL-10PCG44C | XC9536XL-10PCG44C | 98K3378 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536XL-10PCG44C | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Cpld, Flash 36 Macrocell 10Ns Lcc-44; Cpld Type Amd Xilinx |
| Features | In-system Programmability | |||
| Package Type | Other; 44-LCC (J-Lead) | PLCC; Other; 44-PLCC (16.59x16.59) | Other; LCC | |
| Pins | 44 | 44 | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Macrocells | 36 | 36 |