Xilinx, Inc. CPLDs (Complex Programmable Logic Devices) XC9536XL-10PC44I

Description
IC CPLD 36MC 10NS 44PLCC
Request a Quote Datasheet
Description
IC CPLD 36MC 10NS 44PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - XC9536XL-10PC44I-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
XC9536XL-10PC44I-ND
CPLDs (Complex Programmable Logic Devices) XC9536XL-10PC44I-ND
IC CPLD 36MC 10NS 44PLCC

IC CPLD 36MC 10NS 44PLCC

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536XL-10PC44I - 1281996-XC9536XL-10PC44I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536XL-10PC44I
1281996-XC9536XL-10PC44I
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536XL-10PC44I 1281996-XC9536XL-10PC44I
Manufacturer: Xilinx Inc. Win Source Part Number: 1281996-XC9536XL-10P C44I Series: XC9500XL Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-LCC (J-Lead) Mounting: SMD Number of I/O: 34 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 800 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 2 Number of Macrocells: 36 Part Status: Obsolete(EOL) Family Name: XC9536XL Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): XC9536XL-10PCG44I; XC9536XL-10PC44C; XC9536XL-10PCG44C; Introduction Date: May 01, 1996 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281996-XC9536XL-10PC44I
Series: XC9500XL
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-LCC (J-Lead)
Mounting: SMD
Number of I/O: 34
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 800
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 36
Part Status: Obsolete(EOL)
Family Name: XC9536XL
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): XC9536XL-10PCG44I; XC9536XL-10PC44C; XC9536XL-10PCG44C;
Introduction Date: May 01, 1996
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536XL-10PC44I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC9536XL-10PC44I
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC9536XL-10PC44I
IC CPLD 36MC 10NS 44PLCC

IC CPLD 36MC 10NS 44PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number XC9536XL-10PC44I-ND 1281996-XC9536XL-10PC44I XC9536XL-10PC44I
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536XL-10PC44I Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type Other; 44-LCC (J-Lead)
Pins 44
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1500AL-20AC - 039423-ATF1500AL-20AC - Win Source Electronics
Specs
Macrocells 32
Package Type QFP; TQFP; Other; 44-TQFP (10x10)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers
CPLDs (Complex Programmable Logic Devices) - ATF750C-15GM/883-ND - DigiKey
Specs
Package Type CDIP; Other; "24-CDIP (0.300"", 7.62mm)"
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers