Xilinx, Inc. CPLDs (Complex Programmable Logic Devices) XC9536XL-10PC44C

Description
IC CPLD 36MC 10NS 44PLCC
Request a Quote Datasheet
Description
IC CPLD 36MC 10NS 44PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 122-1255-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
122-1255-ND
CPLDs (Complex Programmable Logic Devices) 122-1255-ND
IC CPLD 36MC 10NS 44PLCC

IC CPLD 36MC 10NS 44PLCC

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536XL-10PC44C - 214454-XC9536XL-10PC44C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536XL-10PC44C
214454-XC9536XL-10PC44C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536XL-10PC44C 214454-XC9536XL-10PC44C
Manufacturer: Xilinx Inc. Win Source Part Number: 214454-XC9536XL-10PC 44C Packaging: Tube/Rail Mounting: SMD (SMT) Number of I/O: 34 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 800 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 2 Number of Macrocells: 36 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): XC9536XL-10PC44I; XC9536XL-10PCG44I; XC9536XL-10PCG44C; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 214454-XC9536XL-10PC44C
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of I/O: 34
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 800
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 36
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): XC9536XL-10PC44I; XC9536XL-10PCG44I; XC9536XL-10PCG44C;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536XL-10PC44C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC9536XL-10PC44C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC9536XL-10PC44C
IC CPLD 36MC 10NS 44PLCC

IC CPLD 36MC 10NS 44PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 122-1255-ND 214454-XC9536XL-10PC44C XC9536XL-10PC44C
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536XL-10PC44C Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type Other; 44-LCC (J-Lead) PLCC; Other; 44-PLCC (16.59x16.59)
Pins 44
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032TC44-7 - Lingto Electronic Limited
Specs
System Gates 600
User I/Os 36 pins
Propagation Delay 7.5 ns
View Details
CPLD Programmable Logic Device - 695-ATF2500C-20PC - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 24
Package Type Other; Tube
User I/Os 24 pins
View Details
6 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9400RC208-15 - Lingto Electronic Limited
Specs
System Gates 8000
User I/Os 139 pins
Propagation Delay 15 ns
View Details
Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1508ASL-25QI160 - Lingto Electronic Limited
Specs
User I/Os 96 pins
Propagation Delay 25 ns
View Details
2 suppliers