IC CPLD 36MC 10NS 48CSBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 036624-XC9536XL-10CS
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 36
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 800
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 36
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-CSBGA (7x7)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
CPLD - Complex Programmable Logic Devices 3.3V 36-mc CPLD
IC CPLD 36MC 10NS 48CSP
CPLD, FLASH, 100MHZ, 10NS, CSP-48 ROHS COMPLIANT: NA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC9536XL-10CS48C-ND | 036624-XC9536XL-10CS48C | XC9536XL-10CS48C | XC9536XL-10CS48C | 45AJ9748 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536XL-10CS48C | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Cpld, Flash, 100Mhz, 10Ns, Csp-48 Rohs Compliant Amd Xilinx |
| Features | In-system Programmability | ||||
| Package Type | Other; 48-FBGA, CSPBGA | Other; 48-CSBGA (7x7) | PBGA | ||
| Pins | 48 | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |