Xilinx, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536-7VQ44I XC9536-7VQ44I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085711-XC9536-7VQ44I Packaging: Tray Mounting: SMD (SMT) Number of I/O: 34 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 800 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Logic Elements/Blocks: 2 Number of Macrocells: 36 Family Name: XC9536 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFP (10x10) Alternative Parts (Cross-Reference): XC9536-7PCG44I; XC9536-7PC44I; XC9536-7VQG44I; XC9536-7VQG44I; XC9536-7PCG44I; Introduction Date: May 01, 1996 ECCN: 3A991.d Country of Origin: Japan, Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085711-XC9536-7VQ44I Packaging: Tray Mounting: SMD (SMT) Number of I/O: 34 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 800 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Logic Elements/Blocks: 2 Number of Macrocells: 36 Family Name: XC9536 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFP (10x10) Alternative Parts (Cross-Reference): XC9536-7PCG44I; XC9536-7PC44I; XC9536-7VQG44I; XC9536-7VQG44I; XC9536-7PCG44I; Introduction Date: May 01, 1996 ECCN: 3A991.d Country of Origin: Japan, Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536-7VQ44I - 085711-XC9536-7VQ44I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536-7VQ44I
085711-XC9536-7VQ44I
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536-7VQ44I 085711-XC9536-7VQ44I
Manufacturer: Xilinx Inc. Win Source Part Number: 085711-XC9536-7VQ44I Packaging: Tray Mounting: SMD (SMT) Number of I/O: 34 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 800 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Logic Elements/Blocks: 2 Number of Macrocells: 36 Family Name: XC9536 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFP (10x10) Alternative Parts (Cross-Reference): XC9536-7PCG44I; XC9536-7PC44I; XC9536-7VQG44I; XC9536-7VQG44I; XC9536-7PCG44I; Introduction Date: May 01, 1996 ECCN: 3A991.d Country of Origin: Japan, Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 085711-XC9536-7VQ44I
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 34
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 800
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.5 V to 5.5 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 36
Family Name: XC9536
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-VQFP (10x10)
Alternative Parts (Cross-Reference): XC9536-7PCG44I; XC9536-7PC44I; XC9536-7VQG44I; XC9536-7VQG44I; XC9536-7PCG44I;
Introduction Date: May 01, 1996
ECCN: 3A991.d
Country of Origin: Japan, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - XC9536-7VQ44I-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
XC9536-7VQ44I-ND
CPLDs (Complex Programmable Logic Devices) XC9536-7VQ44I-ND
IC CPLD 36MC 7.5NS 44VQFP

IC CPLD 36MC 7.5NS 44VQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536-7VQ44I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC9536-7VQ44I
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC9536-7VQ44I
IC CPLD 36MC 7.5NS 44VQFP

IC CPLD 36MC 7.5NS 44VQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 085711-XC9536-7VQ44I XC9536-7VQ44I-ND XC9536-7VQ44I
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536-7VQ44I CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 36
System Gates 800
Logic Cells / Logic Blocks 2
Package Type QFP; Other; 44-VQFP (10x10) TQFP; Other; 44-TQFP QFP; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

CPLDs (Complex Programmable Logic Devices) - ATF1504ASVL20JI44-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 44-LCC (J-Lead)
Pins 44
View Details
3 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - CY37064VP48-100BAC - Lingto Electronic Limited
Specs
User I/Os 37 pins
Propagation Delay 12 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATV2500BQ-25KC - Quarktwin Technology Ltd.
Specs
Macrocells 24
Package Type Other; 44-CLCC Window (J-Lead)
User I/Os 24 pins
View Details
2 suppliers