IC CPLD 36MC 7.5NS 44PLCC
Manufacturer: Xilinx Inc.
Win Source Part Number: 089822-XC9536-7PC44C
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of I/O: 34
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 800
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 36
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC CPLD 36MC 7.5NS 44PLCC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 122-1169-ND | 089822-XC9536-7PC44C | XC9536-7PC44C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536-7PC44C | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||
| Package Type | Other; 44-LCC (J-Lead) | PLCC; Other; 44-PLCC (16.59x16.59) | |
| Pins | 44 | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |