Xilinx, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536-7CS48C XC9536-7CS48C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281990-XC9536-7CS48 C Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 800 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Logic Elements/Blocks: 2 Number of Macrocells: 36 Categories: Integrated Circuits Supplier Device Package: 48-CSBGA (7x7) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 48-FBGA, CSPBGA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: XC9536 Manufacturer Pack Quantity: 416 MSL Level: 3 (168 Hours) The number of I/O: 34
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281990-XC9536-7CS48 C Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 800 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Logic Elements/Blocks: 2 Number of Macrocells: 36 Categories: Integrated Circuits Supplier Device Package: 48-CSBGA (7x7) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 48-FBGA, CSPBGA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: XC9536 Manufacturer Pack Quantity: 416 MSL Level: 3 (168 Hours) The number of I/O: 34
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536-7CS48C - 1281990-XC9536-7CS48C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536-7CS48C
1281990-XC9536-7CS48C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536-7CS48C 1281990-XC9536-7CS48C
Manufacturer: Xilinx Inc. Win Source Part Number: 1281990-XC9536-7CS48 C Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 800 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.75V ~ 5.25V Number of Logic Elements/Blocks: 2 Number of Macrocells: 36 Categories: Integrated Circuits Supplier Device Package: 48-CSBGA (7x7) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 48-FBGA, CSPBGA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: XC9536 Manufacturer Pack Quantity: 416 MSL Level: 3 (168 Hours) The number of I/O: 34

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281990-XC9536-7CS48C
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 800
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.75V ~ 5.25V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 36
Categories: Integrated Circuits
Supplier Device Package: 48-CSBGA (7x7)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 48-FBGA, CSPBGA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: XC9536
Manufacturer Pack Quantity: 416
MSL Level: 3 (168 Hours)
The number of I/O: 34

Buy Now
CPLDs (Complex Programmable Logic Devices) - XC9536-7CS48C-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
XC9536-7CS48C-ND
CPLDs (Complex Programmable Logic Devices) XC9536-7CS48C-ND
IC CPLD 36MC 7.5NS 48CSBGA

IC CPLD 36MC 7.5NS 48CSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536-7CS48C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC9536-7CS48C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC9536-7CS48C
IC CPLD 36MC 7.5NS 48CSP

IC CPLD 36MC 7.5NS 48CSP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1281990-XC9536-7CS48C XC9536-7CS48C-ND XC9536-7CS48C
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536-7CS48C CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 36
System Gates 800
Logic Cells / Logic Blocks 2
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064STC100-5 - Lingto Electronic Limited
Specs
System Gates 1250
User I/Os 68 pins
Propagation Delay 5 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1508BE-7AU100-ND - DigiKey
Specs
Features In-system Programmability
Package Type TQFP; Other; 100-TQFP
Pins 100
View Details
4 suppliers
CPLDs (Complex Programmable Logic Devices) - ATF1508ASL25QC100-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 100-BQFP
Pins 100
View Details
4 suppliers