Manufacturer: Xilinx Inc.
Win Source Part Number: 799988-XC9536-5VQG44
Series: XC9500
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 44-TQFP
Mounting: SMD
Number of I/O: 34
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 800
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 36
Part Status: Obsolete(EOL)
Family Name: XC9536
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-VQFP (10x10)
Alternative Parts (Cross-Reference): XC9536-5VQ44C; XC9536-5PCG44C; XC9536-5PC44C; XC9536-5CSG48C;
Introduction Date: May 01, 1996
ECCN: EAR99
Country of Origin: Japan, Philippines, Taiwan, United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC CPLD 36MC 5NS 44VQFP
IC CPLD 36MC 5NS 44VQFP
IC CPLD 36MC 5NS 44VQFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 799988-XC9536-5VQG44C | XC9536-5VQG44C-ND | XC9536-5VQG44C | 903-XC9536-5VQG44C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536-5VQG44C | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | IC CPLD 36MC 5NS 44VQFP |
| Macrocells | 36 | 36 | ||
| System Gates | 800 | 800 | ||
| Logic Cells / Logic Blocks | 2 | 8 | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Supply Voltage | Other; 4.75 V ~ 5.25 V | 5V; Other; 5V |