Xilinx, Inc. 100MHz 5V CPLD Programmable Logic Device XC9536-5PCG44C

Description
CPLD XC9500 Family 800 Gates 36 Macro Cells 100MHz 0.5um (CMOS) Technology 5V 44-Pin PLCC Product overview: XC9536-5PCG44C from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC9536-5PCG44C can be used for catalog matching and distributor lookup.
Request a Quote
Description
CPLD XC9500 Family 800 Gates 36 Macro Cells 100MHz 0.5um (CMOS) Technology 5V 44-Pin PLCC Product overview: XC9536-5PCG44C from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC9536-5PCG44C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
100MHz 5V CPLD Programmable Logic Device - 695-XC9536-5PCG44C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MHz 5V CPLD Programmable Logic Device
695-XC9536-5PCG44C
100MHz 5V CPLD Programmable Logic Device 695-XC9536-5PCG44C
CPLD XC9500 Family 800 Gates 36 Macro Cells 100MHz 0.5um (CMOS) Technology 5V 44-Pin PLCC Product overview: XC9536-5PCG44C from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC9536-5PCG44C can be used for catalog matching and distributor lookup.

CPLD XC9500 Family 800 Gates 36 Macro Cells 100MHz 0.5um (CMOS) Technology 5V 44-Pin PLCC Product overview: XC9536-5PCG44C from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC9536-5PCG44C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536-5PCG44C - 1027052-XC9536-5PCG44C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536-5PCG44C
1027052-XC9536-5PCG44C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536-5PCG44C 1027052-XC9536-5PCG44C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027052-XC9536-5PCG4 4C Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: FLASH Number of Pins: 44 Propagation Delay: 5 ns Categories: Embedded - CPLDs(Complex Programmable Logic Devices) Case / Package: PLCC Max Frequency: 100 MHz Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Number of Logic Blocks (LABs): 8 Speed Grade: 5

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027052-XC9536-5PCG44C
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: FLASH
Number of Pins: 44
Propagation Delay: 5 ns
Categories: Embedded - CPLDs(Complex Programmable Logic Devices)
Case / Package: PLCC
Max Frequency: 100 MHz
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Number of Logic Blocks (LABs): 8
Speed Grade: 5

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-XC9536-5PCG44C 1027052-XC9536-5PCG44C
Product Name 100MHz 5V CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536-5PCG44C
Package Type Other; PLCC PLCC; Other; PLCC
Pins 44 44
Internal Frequency 100 MHz
Speed Grade 5 5
Propagation Delay 5 ns 5 ns
Unlock Full Specs
to access all available technical data