Xilinx, Inc. CPLD Programmable Logic Device XC9536-5PC44

Description
IC CPLD 36MC 5NS 44PLCC Product overview: XC9536-5PC44 from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC9536-5PC44 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CPLD 36MC 5NS 44PLCC Product overview: XC9536-5PC44 from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC9536-5PC44 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLD Programmable Logic Device - 695-XC9536-5PC44 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-XC9536-5PC44
CPLD Programmable Logic Device 695-XC9536-5PC44
IC CPLD 36MC 5NS 44PLCC Product overview: XC9536-5PC44 from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC9536-5PC44 can be used for catalog matching and distributor lookup.

IC CPLD 36MC 5NS 44PLCC Product overview: XC9536-5PC44 from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC9536-5PC44 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536-5PC44 - 057715-XC9536-5PC44 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536-5PC44
057715-XC9536-5PC44
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536-5PC44 057715-XC9536-5PC44
Manufacturer: Xilinx Inc. Win Source Part Number: 057715-XC9536-5PC44 Packaging: Tube/Rail Mounting: SMD (SMT) Number of I/O: 34 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 800 Delay Time tpd(1) Max: 5.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 2 Number of Macrocells: 36 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 057715-XC9536-5PC44
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of I/O: 34
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 800
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 36
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-XC9536-5PC44 057715-XC9536-5PC44
Product Name CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536-5PC44
Macrocells 36 36
System Gates 800 800
Package Type Other; Tube/Rail PLCC; Other; 44-PLCC (16.59x16.59)
User I/Os 34 pins
Unlock Full Specs
to access all available technical data