IC CPLD 36MC 5NS 48CSBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 1281986-XC9536-5CS48
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 800
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 4.75V ~ 5.25V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 36
Categories: Integrated Circuits
Supplier Device Package: 48-CSBGA (7x7)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 48-FBGA, CSPBGA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: XC9536
Manufacturer Pack Quantity: 416
MSL Level: 3 (168 Hours)
The number of I/O: 34
IC CPLD 36MC 5NS 48CSP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC9536-5CS48C-ND | 1281986-XC9536-5CS48C | XC9536-5CS48C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536-5CS48C | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||
| Package Type | Other; 48-FBGA, CSPBGA | PBGA | |
| Pins | 48 | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |