Xilinx, Inc. CPLDs (Complex Programmable Logic Devices) XC9536-10VQ44I

Description
IC CPLD 36MC 10NS 44VQFP
Request a Quote Datasheet
Description
IC CPLD 36MC 10NS 44VQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - XC9536-10VQ44I-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
XC9536-10VQ44I-ND
CPLDs (Complex Programmable Logic Devices) XC9536-10VQ44I-ND
IC CPLD 36MC 10NS 44VQFP

IC CPLD 36MC 10NS 44VQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536-10VQ44I - 085787-XC9536-10VQ44I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536-10VQ44I
085787-XC9536-10VQ44I
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536-10VQ44I 085787-XC9536-10VQ44I
Manufacturer: Xilinx Inc. Win Source Part Number: 085787-XC9536-10VQ44 I Packaging: Tray Mounting: SMD (SMT) Number of I/O: 34 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 800 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Logic Elements/Blocks: 2 Number of Macrocells: 36 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-VQFP (10x10) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 085787-XC9536-10VQ44I
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 34
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 800
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.5 V to 5.5 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 36
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-VQFP (10x10)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC CPLD 36MC 10NS 44VQFP - 903-XC9536-10VQ44I - Utmel Electronic Limited
Hong Kong, China
IC CPLD 36MC 10NS 44VQFP
903-XC9536-10VQ44I
IC CPLD 36MC 10NS 44VQFP 903-XC9536-10VQ44I
IC CPLD 36MC 10NS 44VQFP

IC CPLD 36MC 10NS 44VQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536-10VQ44I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC9536-10VQ44I
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC9536-10VQ44I
IC CPLD 36MC 10NS 44VQFP

IC CPLD 36MC 10NS 44VQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number XC9536-10VQ44I-ND 085787-XC9536-10VQ44I 903-XC9536-10VQ44I XC9536-10VQ44I
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9536-10VQ44I IC CPLD 36MC 10NS 44VQFP Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type TQFP; Other; 44-TQFP QFP; Other; 44-VQFP (10x10) QFP; Other; 44-TQFP QFP; TQFP
Pins 44 44
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Macrocells 36 36
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EP900PI - Lingto Electronic Limited
Specs
User I/Os 24 pins
Propagation Delay 55 ns
View Details
CPLD Programmable Logic Device - 695-ATF1500A-10JC - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 32
Package Type Other; Tube
User I/Os 32 pins
View Details
6 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI1048E-50LQ - Lingto Electronic Limited
Specs
System Gates 8000
User I/Os 96 pins
Propagation Delay 20 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1508ASV20QI160-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 160-BQFP
Pins 160
View Details
4 suppliers