Product overview: XC95288XV-7FG256I from Xilinx Inc. is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC95288XV-7FG256
Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105735-XC95288XV-7F
Mounting: SMD (SMT)
Operating Supply Voltage: 2.5 V
Memory Type: FLASH
Number of Pins: 256
Number of Logic Elements/Cells: 16
Propagation Delay: 7.5 ns
Categories: Embedded - CPLDs(Complex Programmable Logic Devices)
Case / Package: FBGA
Max Frequency: 125 MHz
Alternative Parts (Cross-Reference): XC95288XV-7FG256IXC9
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Turn-On Delay Time: 7.5 ns
Number of Logic Blocks (LABs): 16
Speed Grade: 7
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-XC95288XV-7FG256I | 1105735-XC95288XV-7FG256I |
| Product Name | Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95288XV-7FG256I |
| Logic Cells / Logic Blocks | 16 | 16 |
| Package Type | Other; FBGA | Other; FBGA |
| Pins | 256 | 256 |
| Internal Frequency | 125 MHz |