IC CPLD 288MC 10NS 256FBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 1281978-XC95288XV-10
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Number of Gates: 6400
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 2.37V ~ 2.62V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 288
Categories: Integrated Circuits
Supplier Device Package: 256-FBGA (17x17)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 256-BGA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: XC95288XV
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 192
IC CPLD 288MC 10NS 256FBGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC95288XV10FG256C-ND | 1281978-XC95288XV-10FG256C | XC95288XV-10FG256C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95288XV-10FG256C | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||
| Package Type | Other; 256-BGA | ||
| Pins | 256 | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |