IC CPLD 288MC 7.5NS 144TQFP
IC CPLD 288MC 7.5NS 144TQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 085584-XC95288XL-7TQ
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 117
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 6400
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 288
Family Name: XC95288XL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): XC95288XL-7TQ144C; XC95288XL-7TQ144I; XC95288XL-7TQG144I;
Introduction Date: May 01, 1996
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
CPLD - Complex Programmable Logic Devices 3.3V 288-mc CPLD
CPLD, FLASH, 7.5NS, 125MHZ, TQFP-144; CPLD Type:FLASH; No. of Macrocells:288; No. of I/O s:117I/O s; Logic Case Style:TQFP; No. of Pins:144Pins; Frequency:125MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation RoHS Compliant: Yes
Shenzhen Shengyu Electronics Technology Limited | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
Product Number | XC95288XL-7TQG144C | 122-1384-ND | 085584-XC95288XL-7TQG144C | XC95288XL-7TQG144C | 67AC8687 |
Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95288XL-7TQG144C | CPLD - Complex Programmable Logic Devices | Cpld, Flash, 7.5Ns, 125Mhz, Tqfp-144; Cpld Type Amd Xilinx |
Package Type | QFP | LFQP; Other; 144-LQFP | QFP; TQFP; Other; 144-TQFP (20x20) | Other; TQFP | |
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
Features | In-system Programmability | ||||
Pins | 144 | 144 | |||
Macrocells | 288 | 288 |