Xilinx, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95288XL-6PQG208C XC95288XL-6PQG208C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799985-XC95288XL-6PQ G208C Series: XC9500XL Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BFQFP Mounting: SMD Number of I/O: 168 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 6400 Delay Time tpd(1) Max: 6.0ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 288 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): XC95288XL-6PQ208C; XC95288XL-6PQG208C; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799985-XC95288XL-6PQ G208C Series: XC9500XL Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BFQFP Mounting: SMD Number of I/O: 168 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 6400 Delay Time tpd(1) Max: 6.0ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 288 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): XC95288XL-6PQ208C; XC95288XL-6PQG208C; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95288XL-6PQG208C - 799985-XC95288XL-6PQG208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95288XL-6PQG208C
799985-XC95288XL-6PQG208C
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95288XL-6PQG208C 799985-XC95288XL-6PQG208C
Manufacturer: Xilinx Inc. Win Source Part Number: 799985-XC95288XL-6PQ G208C Series: XC9500XL Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BFQFP Mounting: SMD Number of I/O: 168 Programmable Type: In System Programmable (min 10K program/erase cycles) Number of Gates: 6400 Delay Time tpd(1) Max: 6.0ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 288 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): XC95288XL-6PQ208C; XC95288XL-6PQG208C; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799985-XC95288XL-6PQG208C
Series: XC9500XL
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 208-BFQFP
Mounting: SMD
Number of I/O: 168
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 6400
Delay Time tpd(1) Max: 6.0ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 288
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): XC95288XL-6PQ208C; XC95288XL-6PQG208C;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - XC95288XL-6PQG208C-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
XC95288XL-6PQG208C-ND
CPLDs (Complex Programmable Logic Devices) XC95288XL-6PQG208C-ND
IC CPLD 288MC 6NS 208QFP

IC CPLD 288MC 6NS 208QFP

Buy Now Datasheet
IC CPLD 288MC 6NS 208QFP - 903-XC95288XL-6PQG208C - Utmel Electronic Limited
Hong Kong, China
IC CPLD 288MC 6NS 208QFP
903-XC95288XL-6PQG208C
IC CPLD 288MC 6NS 208QFP 903-XC95288XL-6PQG208C
IC CPLD 288MC 6NS 208QFP

IC CPLD 288MC 6NS 208QFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95288XL-6PQG208C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
XC95288XL-6PQG208C
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) XC95288XL-6PQG208C
IC CPLD 288MC 6NS 208QFP

IC CPLD 288MC 6NS 208QFP

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
XC95288XL-6PQG208C
CPLD - Complex Programmable Logic Devices XC95288XL-6PQG208C
CPLD - Complex Programmable Logic Devices 3.3V 288-mc CPLD

CPLD - Complex Programmable Logic Devices 3.3V 288-mc CPLD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 799985-XC95288XL-6PQG208C XC95288XL-6PQG208C-ND 903-XC95288XL-6PQG208C XC95288XL-6PQG208C XC95288XL-6PQG208C
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95288XL-6PQG208C CPLDs (Complex Programmable Logic Devices) IC CPLD 288MC 6NS 208QFP Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices
Macrocells 288 288
System Gates 6400 6400
Logic Cells / Logic Blocks 16 16
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3 V ~ 3.6 V -3.3V; 3V; 3.3V; Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064LI84-10 - Lingto Electronic Limited
Specs
System Gates 1250
User I/Os 68 pins
Propagation Delay 10 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1504ASL-25AU100-ND - DigiKey
Specs
Features In-system Programmability
Package Type TQFP; Other; 100-TQFP
Pins 100
View Details
8 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128ALC84-12 - Lingto Electronic Limited
Specs
System Gates 2500
User I/Os 68 pins
Propagation Delay 5 ns
View Details
CPLD Programmable Logic Device - 695-ATF1508AS-15JI84 - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 128
Package Type Other; Tube
User I/Os 64 pins
View Details
6 suppliers