IC CPLD 288MC 6NS 256FBGA Product overview: XC95288XL-6FG256C from Xilinx Inc. is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-XC95288XL-6FG256
Manufacturer: Xilinx Inc.
Win Source Part Number: 214448-XC95288XL-6FG
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 192
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 6400
Delay Time tpd(1) Max: 6.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 288
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 256-FBGA (17x17)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
CPLD XC9500XL Family 6.4K Gates 288 Macro Cells 208.3MHz 0.35um (CMOS) Technology 3.3V 256-Pin FBGA
CPLD - Complex Programmable Logic Devices
IC CPLD 288MC 6NS 256FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-XC95288XL-6FG256C | 214448-XC95288XL-6FG256C | 903-XC95288XL-6FG256C | XC95288XL-6FG256C | XC95288XL-6FG256C |
| Product Name | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95288XL-6FG256C | CPLD XC9500XL Family 6.4K Gates 288 Macro Cells 208.3MHz 0.35um (CMOS) Technology 3.3V 256-Pin FBGA | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 288 | 288 | 288 | 288 | |
| System Gates | 6400 | 6400 | 6400 | 6400 | |
| Package Type | Other; Tray | Other; 256-FBGA (17x17) | Other; 256-BGA | Other; 256-BGA | |
| User I/Os | 192 pins | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |