IC CPLD 288MC 10NS 144TQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 037152-XC95288XL-10T
Packaging: Tray
Mounting: Sub-Base Mount
Number of I/O: 117
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 6400
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 288
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): XC95288XL-10TQG144C;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC CPLD 288MC 10NS 144TQFP
CPLD, FLASH, 10NS, 100MHZ, TQFP-144; CPLD Type:FLASH; No. of Macrocells:288; No. of I/O s:117I/O s; Logic Case Style:TQFP; No. of Pins:144Pins; Frequency:100MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation Delay:10ns;RoHS Compliant: No
CPLD - Complex Programmable Logic Devices 3.3V 288-mc CPLD
IC CPLD 288MC 10NS 144TQFP
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 122-2023-ND | 037152-XC95288XL-10TQ144I | 903-XC95288XL-10TQ144I | 67AC8686 | XC95288XL-10TQ144I | XC95288XL-10TQ144I |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95288XL-10TQ144I | IC CPLD 288MC 10NS 144TQFP | Cpld, Flash, 10Ns, 100Mhz, Tqfp-144; Cpld Type Amd Xilinx | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||
| Package Type | LFQP; Other; 144-LQFP | QFP; TQFP; Other; 144-TQFP (20x20) | QFP; Other; 144-LQFP | Other; TQFP | QFP | |
| Pins | 144 | 144 | 144 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Macrocells | 288 | 288 | 288 |