Manufacturer: Xilinx Inc.
Win Source Part Number: 214447-XC95288XL-10T
Packaging: Tray
Mounting: Sub-Base Mount
Number of I/O: 117
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 6400
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 288
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): XC95288XL-10TQG144C;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC CPLD 288MC 10NS 144TQFP
CPLD - Complex Programmable Logic Devices 3.3V 288-mc CPLD
CPLD, FLASH, 100MHZ, 10NS, TQFP-144 ROHS COMPLIANT: NA
IC CPLD 288MC 10NS 144TQFP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 214447-XC95288XL-10TQ144C | XC95288XL-10TQ144C-ND | XC95288XL-10TQ144C | 45AJ9745 | XC95288XL-10TQ144C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95288XL-10TQ144C | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Cpld, Flash, 100Mhz, 10Ns, Tqfp-144 Rohs Compliant Amd Xilinx | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 288 | ||||
| System Gates | 6400 | ||||
| Logic Cells / Logic Blocks | 16 | ||||
| Package Type | QFP; TQFP; Other; 144-TQFP (20x20) | LFQP; Other; 144-LQFP | QFP |