IC CPLD 288MC 10NS 256FBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 038106-XC95288XL-10F
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 192
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 6400
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 288
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): XC95288XL-10BG256C; XC95288XL-10CSG280C;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
CPLD, FLASH, 100 MHZ, 10NS, FBGA-256 ROHS COMPLIANT: YES
CPLD - Complex Programmable Logic Devices 3.3V 288-mc CPLD
IC CPLD 288MC 10NS 256FBGA
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC95288XL-10FGG256C-ND | 038106-XC95288XL-10FGG256C | 89AH1557 | XC95288XL-10FGG256C | XC95288XL-10FGG256C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95288XL-10FGG256C | Cpld, Flash, 100 Mhz, 10Ns, Fbga-256 Rohs Compliant Amd Xilinx | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||
| Package Type | Other; 256-BGA | Other; 256-FBGA (17x17) | |||
| Pins | 256 | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |