Manufacturer: Xilinx Inc.
Win Source Part Number: 1281968-XC95288XL-10
Series: XC9500XL
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 280-TFBGA, CSPBGA
Mounting: SMD
Number of I/O: 192
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 6400
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 288
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
RoHS State: Request Verification
Manufacturer Package: 280-CSBGA (16x16)
Alternative Parts (Cross-Reference): XC95288XV-10CS280C; XC95288XL-10CSG280C;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
CPLD - Complex Programmable Logic Devices
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1281968-XC95288XL-10CS280C | XC95288XL-10CS280C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95288XL-10CS280C | CPLD - Complex Programmable Logic Devices |
| Macrocells | 288 |