Manufacturer: Xilinx Inc.
Win Source Part Number: 214444-XC95288-20HQ2
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 168
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 6400
Delay Time tpd(1) Max: 20.0ns
Voltage Supply - Internal: 4.5 V to 5.5 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 288
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 208-PQFP (28x28)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC CPLD 288MC 20NS 208QFP
IC CPLD 288MC 20NS 208HQFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 214444-XC95288-20HQ208I | XC95288-20HQ208I-ND | XC95288-20HQ208I |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95288-20HQ208I | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 288 | ||
| System Gates | 6400 | ||
| Logic Cells / Logic Blocks | 16 | ||
| Package Type | QFP; Other; 208-PQFP (28x28) | Other; 208-BFQFP Exposed Pad | QFP |