IC CPLD 288MC 20NS 208QFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 1281964-XC95288-20HQ
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 6400
Delay Time tpd(1) Max: 20.0ns
Voltage Supply - Internal: 4.75V to 5.25V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 288
Categories: Integrated Circuits
Supplier Device Package: 208-PQFP (28x28)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 208-BFQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: XC95288
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
The number of I/O: 168
IC CPLD 288MC 20NS 208HQFP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | XC95288-20HQ208C-ND | 1281964-XC95288-20HQ208C | XC95288-20HQ208C |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95288-20HQ208C | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||
| Package Type | Other; 208-BFQFP Exposed Pad | QFP | |
| Pins | 208 | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |