Manufacturer: Xilinx Inc.
Win Source Part Number: 1281960-XC95288-15BG
Series: XC9500
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 352-LBGA, Metal
Mounting: SMD
Number of I/O: 192
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 6400
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 288
Part Status: Obsolete(EOL)
Family Name: XC95288
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 352-MBGA (35x35)
Alternative Parts (Cross-Reference): XC95288-15BGG352C;
Introduction Date: May 01, 1996
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC CPLD 288MC 15NS 352BGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1281960-XC95288-15BG352C | XC95288-15BG352C |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC95288-15BG352C | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 288 |